Panasonic Chip Resistor - Surface Mount - ERJ-2GEJ102X ERJ-2GEJ102X

Description
Manufacturer: Panasonic Win Source Part Number: 918571-ERJ-2GEJ102X Series: ERJ-2G Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2GEJ102, P1.0KJCT-NDR, ERJ2GEJ102X, P1.0KJTR, P1.0KJCT, P1.0KJDKR-NDR, P1.0KJTR-NDR, ERJ-2GEJ102, P1.0KJDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918571-ERJ-2GEJ102X Series: ERJ-2G Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2GEJ102, P1.0KJCT-NDR, ERJ2GEJ102X, P1.0KJTR, P1.0KJCT, P1.0KJDKR-NDR, P1.0KJTR-NDR, ERJ-2GEJ102, P1.0KJDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ102X
918571-ERJ-2GEJ102X
Chip Resistor - Surface Mount - ERJ-2GEJ102X 918571-ERJ-2GEJ102X
Manufacturer: Panasonic Win Source Part Number: 918571-ERJ-2GEJ102X Series: ERJ-2G Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2GEJ102, P1.0KJCT-NDR, ERJ2GEJ102X, P1.0KJTR, P1.0KJCT, P1.0KJDKR-NDR, P1.0KJTR-NDR, ERJ-2GEJ102, P1.0KJDKR

Manufacturer: Panasonic
Win Source Part Number: 918571-ERJ-2GEJ102X
Series: ERJ-2G
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ2GEJ102, P1.0KJCT-NDR, ERJ2GEJ102X, P1.0KJTR, P1.0KJCT, P1.0KJDKR-NDR, P1.0KJTR-NDR, ERJ-2GEJ102, P1.0KJDKR

Buy Now Datasheet
Automotive SMD 10W 50V Resistor - 52-ERJ-2GEJ102X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W 50V Resistor
52-ERJ-2GEJ102X
Automotive SMD 10W 50V Resistor 52-ERJ-2GEJ102X
1kR 5% 0402 Thick Film SMD Resistor, 1/10W, 50V, AEC-Q200 Product overview: ERJ-2GEJ102X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ102X can be used for catalog matching and distributor lookup.

1kR 5% 0402 Thick Film SMD Resistor, 1/10W, 50V, AEC-Q200 Product overview: ERJ-2GEJ102X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ102X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2GEJ102X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ102X
Chip Resistor - Surface Mount ERJ-2GEJ102X
RES SMD 1K OHM 5% 1/10W 0402

RES SMD 1K OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 1K, 5%, 0.1W, 0402; Resistance Panasonic - 65T8247 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 0.1W, 0402; Resistance Panasonic
65T8247
Res, Thick Film, 1K, 5%, 0.1W, 0402; Resistance Panasonic 65T8247
RES, THICK FILM, 1K, 5%, 0.1W, 0402; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 0.1W, 0402; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7133 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7133
Res, Thick Film, 1K, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7133
RES, THICK FILM, 1K, 5%, 0.1W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 0.1W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 918571-ERJ-2GEJ102X 52-ERJ-2GEJ102X ERJ-2GEJ102X 65T8247 97W7133
Product Name Chip Resistor - Surface Mount - ERJ-2GEJ102X Automotive SMD 10W 50V Resistor Chip Resistor - Surface Mount Res, Thick Film, 1K, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 1K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details