Panasonic Chip Resistor - Surface Mount ERJ-2GEJ101X

Description
RES SMD 100 OHM 5% 1/10W 0402
Datasheet
Description
RES SMD 100 OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2GEJ101X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ101X
Chip Resistor - Surface Mount ERJ-2GEJ101X
RES SMD 100 OHM 5% 1/10W 0402

RES SMD 100 OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 100R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7132 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7132
Res, Thick Film, 100R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7132
RES, THICK FILM, 100R, 5%, 0.1W, 0402, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.1W, 0402, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100R, 5%, 0.1W, 0402; Resistance Panasonic - 65T8246 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.1W, 0402; Resistance Panasonic
65T8246
Res, Thick Film, 100R, 5%, 0.1W, 0402; Resistance Panasonic 65T8246
RES, THICK FILM, 100R, 5%, 0.1W, 0402; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.1W, 0402; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-2GEJ101X 97W7132 65T8246
Product Name Chip Resistor - Surface Mount Res, Thick Film, 100R, 5%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 100R, 5%, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details