Panasonic Chip Resistor - Surface Mount - ERJ-2GEJ100X ERJ-2GEJ100X

Description
Manufacturer: Panasonic Win Source Part Number: 918570-ERJ-2GEJ100X Series: ERJ-2G Operating Temperature Range: -55°C ~ 155°C Features: 10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2GEJ100X, P10JCT, P10JDKR-NDR, ERJ-2GEJ100, P10JTR, ERJ2GEJ100, P10JCT-NDR, P10JDKR, P10JTR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918570-ERJ-2GEJ100X Series: ERJ-2G Operating Temperature Range: -55°C ~ 155°C Features: 10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2GEJ100X, P10JCT, P10JDKR-NDR, ERJ-2GEJ100, P10JTR, ERJ2GEJ100, P10JCT-NDR, P10JDKR, P10JTR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ100X
918570-ERJ-2GEJ100X
Chip Resistor - Surface Mount - ERJ-2GEJ100X 918570-ERJ-2GEJ100X
Manufacturer: Panasonic Win Source Part Number: 918570-ERJ-2GEJ100X Series: ERJ-2G Operating Temperature Range: -55°C ~ 155°C Features: 10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2GEJ100X, P10JCT, P10JDKR-NDR, ERJ-2GEJ100, P10JTR, ERJ2GEJ100, P10JCT-NDR, P10JDKR, P10JTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918570-ERJ-2GEJ100X
Series: ERJ-2G
Operating Temperature Range: -55°C ~ 155°C
Features: 10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ2GEJ100X, P10JCT, P10JDKR-NDR, ERJ-2GEJ100, P10JTR, ERJ2GEJ100, P10JCT-NDR, P10JDKR, P10JTR-NDR

Buy Now Datasheet
Automotive SMD 10 Ohm 10W Resistor - 52-ERJ-2GEJ100X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10 Ohm 10W Resistor
52-ERJ-2GEJ100X
Automotive SMD 10 Ohm 10W Resistor 52-ERJ-2GEJ100X
10 Ohm 5% 0402 Thick Film SMD Resistor, 1/10W, AEC-Q200 Product overview: ERJ-2GEJ100X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ100X can be used for catalog matching and distributor lookup.

10 Ohm 5% 0402 Thick Film SMD Resistor, 1/10W, AEC-Q200 Product overview: ERJ-2GEJ100X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ100X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2GEJ100X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ100X
Chip Resistor - Surface Mount ERJ-2GEJ100X
RES SMD 10 OHM 5% 1/10W 0402

RES SMD 10 OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 10R, 5%, 0.1W, 0402; Resistance Panasonic - 65T8245 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.1W, 0402; Resistance Panasonic
65T8245
Res, Thick Film, 10R, 5%, 0.1W, 0402; Resistance Panasonic 65T8245
RES, THICK FILM, 10R, 5%, 0.1W, 0402; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.1W, 0402; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7131 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7131
Res, Thick Film, 10R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7131
RES, THICK FILM, 10R, 5%, 0.1W, 0402, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.1W, 0402, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 10 OHM 5% 1/10W 0402 - 590-ERJ-2GEJ100X - Utmel Electronic Limited
Hong Kong, China
RES SMD 10 OHM 5% 1/10W 0402
590-ERJ-2GEJ100X
RES SMD 10 OHM 5% 1/10W 0402 590-ERJ-2GEJ100X
RES SMD 10 OHM 5% 1/10W 0402

RES SMD 10 OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 918570-ERJ-2GEJ100X 52-ERJ-2GEJ100X ERJ-2GEJ100X 65T8245 97W7131 590-ERJ-2GEJ100X
Product Name Chip Resistor - Surface Mount - ERJ-2GEJ100X Automotive SMD 10 Ohm 10W Resistor Chip Resistor - Surface Mount Res, Thick Film, 10R, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 10R, 5%, 0.1W, 0402, Reel; Resistance Panasonic RES SMD 10 OHM 5% 1/10W 0402
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details