Panasonic Automotive 0 Ohm 100mW 50V Resistor ERJ-2GE0R00X

Description
0402 0 Ohm Thick Film Chip Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2GE0R00X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0 Ohm, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0 Ohm, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GE0R00X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 0 Ohm Thick Film Chip Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2GE0R00X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0 Ohm, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0 Ohm, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GE0R00X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0 Ohm 100mW 50V Resistor - 52-ERJ-2GE0R00X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0 Ohm 100mW 50V Resistor
52-ERJ-2GE0R00X
Automotive 0 Ohm 100mW 50V Resistor 52-ERJ-2GE0R00X
0402 0 Ohm Thick Film Chip Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2GE0R00X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0 Ohm, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0 Ohm, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GE0R00X can be used for catalog matching and distributor lookup.

0402 0 Ohm Thick Film Chip Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2GE0R00X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0 Ohm, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0 Ohm, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GE0R00X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2GE0R00X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GE0R00X
Chip Resistor - Surface Mount ERJ-2GE0R00X
RES SMD 0 OHM JUMPER 1/10W 0402

RES SMD 0 OHM JUMPER 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.1W, 0402; Resistor Case / Package Panasonic - 65T8307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.1W, 0402; Resistor Case / Package Panasonic
65T8307
Res, Thick Film, 0R, 0.1W, 0402; Resistor Case / Package Panasonic 65T8307
RES, THICK FILM, 0R, 0.1W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:ERJ Series; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohmRoHS Compliant: Yes

RES, THICK FILM, 0R, 0.1W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:ERJ Series; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 52-ERJ-2GE0R00X ERJ-2GE0R00X 65T8307
Product Name Automotive 0 Ohm 100mW 50V Resistor Chip Resistor - Surface Mount Res, Thick Film, 0R, 0.1W, 0402; Resistor Case / Package Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0 ohms 0.0 ohms
Tolerance 5 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details