Panasonic Resistors - Chip Resistor - Surface Mount ERJ-2BWJR100X

Description
RES 0.1 OHM 5% 1/4W 0402
Datasheet
Description
RES 0.1 OHM 5% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-2BWJR100X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-2BWJR100X
Resistors - Chip Resistor - Surface Mount ERJ-2BWJR100X
RES 0.1 OHM 5% 1/4W 0402

RES 0.1 OHM 5% 1/4W 0402

Supplier's Site
Res, R1, 5%, 0.25W, Thick Film, 0402; Resistance Panasonic - 55Y9626 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 5%, 0.25W, Thick Film, 0402; Resistance Panasonic
55Y9626
Res, R1, 5%, 0.25W, Thick Film, 0402; Resistance Panasonic 55Y9626
RES, R1, 5%, 0.25W, THICK FILM, 0402; Resistance:0.1ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R1, 5%, 0.25W, THICK FILM, 0402; Resistance:0.1ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R1, 5%, 0.25W, Thick Film, 0402; Resistance Panasonic - 57AK2147 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 5%, 0.25W, Thick Film, 0402; Resistance Panasonic
57AK2147
Res, R1, 5%, 0.25W, Thick Film, 0402; Resistance Panasonic 57AK2147
RES, R1, 5%, 0.25W, THICK FILM, 0402; Resistance:0.1ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R1, 5%, 0.25W, THICK FILM, 0402; Resistance:0.1ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-2BWJR100X 55Y9626
Product Name Resistors - Chip Resistor - Surface Mount Res, R1, 5%, 0.25W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details