Panasonic 0.082 OHM 4W Resistor ERJ-2BWFR082X

Description
RES 0.082 OHM 1% 1/4W 0402 Product overview: ERJ-2BWFR082X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWFR082X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.082 OHM 1% 1/4W 0402 Product overview: ERJ-2BWFR082X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWFR082X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.082 OHM 4W Resistor - 52-ERJ-2BWFR082X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.082 OHM 4W Resistor
52-ERJ-2BWFR082X
0.082 OHM 4W Resistor 52-ERJ-2BWFR082X
RES 0.082 OHM 1% 1/4W 0402 Product overview: ERJ-2BWFR082X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWFR082X can be used for catalog matching and distributor lookup.

RES 0.082 OHM 1% 1/4W 0402 Product overview: ERJ-2BWFR082X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWFR082X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.082 Ohm, 250 Mw, 1% Rohs Compliant Panasonic - 56W0581 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.082 Ohm, 250 Mw, 1% Rohs Compliant Panasonic
56W0581
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.082 Ohm, 250 Mw, 1% Rohs Compliant Panasonic 56W0581
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.082 ohm, 250 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.082 ohm, 250 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-2BWFR082X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-2BWFR082X
Resistors - Chip Resistor - Surface Mount ERJ-2BWFR082X
RES 0.082 OHM 1% 1/4W 0402

RES 0.082 OHM 1% 1/4W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2BWFR082X 56W0581 ERJ-2BWFR082X
Product Name 0.082 OHM 4W Resistor Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.082 Ohm, 250 Mw, 1% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.0820 ohms 0.0820 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers