Panasonic Automotive SMD 4W Resistor ERJ-2BWFR068X

Description
0402 Thick Film Resistor, 68mR, 1%, 1/4W, SMD, AEC-Q200 Product overview: ERJ-2BWFR068X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWFR068X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 68mR, 1%, 1/4W, SMD, AEC-Q200 Product overview: ERJ-2BWFR068X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWFR068X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 4W Resistor - 52-ERJ-2BWFR068X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W Resistor
52-ERJ-2BWFR068X
Automotive SMD 4W Resistor 52-ERJ-2BWFR068X
0402 Thick Film Resistor, 68mR, 1%, 1/4W, SMD, AEC-Q200 Product overview: ERJ-2BWFR068X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWFR068X can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 68mR, 1%, 1/4W, SMD, AEC-Q200 Product overview: ERJ-2BWFR068X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWFR068X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R068, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic - 56W0579 - Newark, An Avnet Company
Chicago, IL, United States
Res, R068, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic
56W0579
Res, R068, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic 56W0579
RES, R068, 1%, 0.25W, THICK FILM, 0402; Resistance:0.068ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R068, 1%, 0.25W, THICK FILM, 0402; Resistance:0.068ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site
Res, R068, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic - 57AK2145 - Newark, An Avnet Company
Chicago, IL, United States
Res, R068, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic
57AK2145
Res, R068, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic 57AK2145
RES, R068, 1%, 0.25W, THICK FILM, 0402; Resistance:0.068ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R068, 1%, 0.25W, THICK FILM, 0402; Resistance:0.068ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-2BWFR068X 56W0579
Product Name Automotive SMD 4W Resistor Res, R068, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.0680 ohms 0.0680 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details