Panasonic Automotive 4W Resistor ERJ-2BWFR056X

Description
0402 56mR 1% 1/4W Thick Film Chip Resistor, AEC-Q200 Product overview: ERJ-2BWFR056X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWFR056X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 56mR 1% 1/4W Thick Film Chip Resistor, AEC-Q200 Product overview: ERJ-2BWFR056X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWFR056X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 4W Resistor - 52-ERJ-2BWFR056X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4W Resistor
52-ERJ-2BWFR056X
Automotive 4W Resistor 52-ERJ-2BWFR056X
0402 56mR 1% 1/4W Thick Film Chip Resistor, AEC-Q200 Product overview: ERJ-2BWFR056X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWFR056X can be used for catalog matching and distributor lookup.

0402 56mR 1% 1/4W Thick Film Chip Resistor, AEC-Q200 Product overview: ERJ-2BWFR056X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BWFR056X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R056, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic - 57AK2144 - Newark, An Avnet Company
Chicago, IL, United States
Res, R056, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic
57AK2144
Res, R056, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic 57AK2144
RES, R056, 1%, 0.25W, THICK FILM, 0402; Resistance:0.056ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R056, 1%, 0.25W, THICK FILM, 0402; Resistance:0.056ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R056, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic - 56W0577 - Newark, An Avnet Company
Chicago, IL, United States
Res, R056, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic
56W0577
Res, R056, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic 56W0577
RES, R056, 1%, 0.25W, THICK FILM, 0402; Resistance:0.056ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R056, 1%, 0.25W, THICK FILM, 0402; Resistance:0.056ohm; Product Range:ERJ2BW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-2BWFR056X 57AK2144
Product Name Automotive 4W Resistor Res, R056, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.0560 ohms 0.0560 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details