THICK FILM CHIP R,0402,ULTRA LOW OHMIC1% ROHS COMPLIANT: YES
RES, R047, 1%, 0.25W, THICK FILM, 0402; Resistance:0.047ohm;
RES 0.047 OHM 1% 1/4W 0402
RES 0.047 OHM 1% 1/4W 0402
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 56W0575 | 57AK2142 | ERJ-2BWFR047X | ERJ-2BWFR047X |
| Product Name | Thick Film Chip R,0402,ultra Low Ohmic1% Rohs Compliant Panasonic | Res, R047, 1%, 0.25W, Thick Film, 0402; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402 | 0402; 0402 [1005 Metric] | 0402; 0402 (1005 Metric) | |
| Standards and Certifications | RoHS | RoHS |