RES 0.18 OHM 5% 1/6W 0402
Thick Film Chip R 0402 Low ohmic 1% RoHS Compliant: Yes
RES 0.18 OHM 5% 1/6W 0402
| ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-2BSJR18X | 55Y9621 | ERJ-2BSJR18X |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip R 0402 Low Ohmic 1% Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.1800 ohms | 0.1800 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 0.1670 to 0.1667 watts | 0.1670 to 0.1667 watts |