Panasonic RES 0.1 OHM 5% 1/6W 0402 ERJ-2BSJR10X

Description
RES 0.1 OHM 5% 1/6W 0402
Datasheet
Description
RES 0.1 OHM 5% 1/6W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 5% 1/6W 0402 - 590-ERJ-2BSJR10X - Utmel Electronic Limited
Hong Kong, China
RES 0.1 OHM 5% 1/6W 0402
590-ERJ-2BSJR10X
RES 0.1 OHM 5% 1/6W 0402 590-ERJ-2BSJR10X
RES 0.1 OHM 5% 1/6W 0402

RES 0.1 OHM 5% 1/6W 0402

Supplier's Site
Res, R1, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic - 51W8651 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic
51W8651
Res, R1, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic 51W8651
RES, R1, 5%, 0.166W, THICK FILM, 0402; Resistance:0.1ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R1, 5%, 0.166W, THICK FILM, 0402; Resistance:0.1ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R1, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic - 57AK2141 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic
57AK2141
Res, R1, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic 57AK2141
RES, R1, 5%, 0.166W, THICK FILM, 0402; Resistance:0.1ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R1, 5%, 0.166W, THICK FILM, 0402; Resistance:0.1ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-2BSJR10X 51W8651
Product Name RES 0.1 OHM 5% 1/6W 0402 Res, R1, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers