Panasonic SMD 6W Resistor ERJ-2BSFR20X

Description
0402 200mR 1% 1/6W Thick Film Chip Resistor, SMD Product overview: ERJ-2BSFR20X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BSFR20X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 200mR 1% 1/6W Thick Film Chip Resistor, SMD Product overview: ERJ-2BSFR20X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BSFR20X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6W Resistor - 52-ERJ-2BSFR20X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6W Resistor
52-ERJ-2BSFR20X
SMD 6W Resistor 52-ERJ-2BSFR20X
0402 200mR 1% 1/6W Thick Film Chip Resistor, SMD Product overview: ERJ-2BSFR20X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BSFR20X can be used for catalog matching and distributor lookup.

0402 200mR 1% 1/6W Thick Film Chip Resistor, SMD Product overview: ERJ-2BSFR20X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BSFR20X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 0.2Ohm, 166Mw, 1%, Smd; Resistance Panasonic - 53W4138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.2Ohm, 166Mw, 1%, Smd; Resistance Panasonic
53W4138
Resistor, 0.2Ohm, 166Mw, 1%, Smd; Resistance Panasonic 53W4138
RESISTOR, 0.2OHM, 166mW, 1%, SMD; Resistance:0.2ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.02mm RoHS Compliant: Yes

RESISTOR, 0.2OHM, 166mW, 1%, SMD; Resistance:0.2ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-2BSFR20X 53W4138
Product Name SMD 6W Resistor Resistor, 0.2Ohm, 166Mw, 1%, Smd; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details