Panasonic Res, R15, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic ERJ-2BSFR15X

Description
RES, R15, 1%, 0.166W, THICK FILM, 0402; Resistance:0.15ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
Datasheet
Description
RES, R15, 1%, 0.166W, THICK FILM, 0402; Resistance:0.15ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R15, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic - 51W8647 - Newark, An Avnet Company
Chicago, IL, United States
Res, R15, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
51W8647
Res, R15, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic 51W8647
RES, R15, 1%, 0.166W, THICK FILM, 0402; Resistance:0.15ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R15, 1%, 0.166W, THICK FILM, 0402; Resistance:0.15ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R15, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic - 57AK2140 - Newark, An Avnet Company
Chicago, IL, United States
Res, R15, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
57AK2140
Res, R15, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic 57AK2140
RES, R15, 1%, 0.166W, THICK FILM, 0402; Resistance:0.15ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R15, 1%, 0.166W, THICK FILM, 0402; Resistance:0.15ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2BSFR15X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2BSFR15X
Chip Resistor - Surface Mount ERJ-2BSFR15X
RES 0.15 OHM 1% 1/6W 0402

RES 0.15 OHM 1% 1/6W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 51W8647 ERJ-2BSFR15X
Product Name Res, R15, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567475 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD124JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details