Panasonic Res, R22, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic ERJ-2BQJR22X

Description
RES, R22, 5%, 0.166W, THICK FILM, 0402; Resistance:0.22ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
Description
RES, R22, 5%, 0.166W, THICK FILM, 0402; Resistance:0.22ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 57AK2138, features a resistance value of 0.22 ohms with a tolerance of ±5%. It is designed for a power rating of 0.166W and comes in a compact 0402 package size (1mm x 0.5mm). This resistor is suitable for applications requiring low resistance and high precision, making it ideal for current sensing applications. The product is compliant with RoHS standards and adheres to IEC 60115-8 and JIS C 5201-8 reference standards. Its construction allows for both reflow and flow soldering, enhancing its versatility in various electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 57AK2138, features a resistance value of 0.22 ohms with a tolerance of ±5%. It is designed for a power rating of 0.166W and comes in a compact 0402 package size (1mm x 0.5mm). This resistor is suitable for applications requiring low resistance and high precision, making it ideal for current sensing applications. The product is compliant with RoHS standards and adheres to IEC 60115-8 and JIS C 5201-8 reference standards. Its construction allows for both reflow and flow soldering, enhancing its versatility in various electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Res, R22, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic - 55Y9602 - Newark, An Avnet Company
Chicago, IL, United States
Res, R22, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic
55Y9602
Res, R22, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic 55Y9602
RES, R22, 5%, 0.166W, THICK FILM, 0402; Resistance:0.22ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R22, 5%, 0.166W, THICK FILM, 0402; Resistance:0.22ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R22, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic - 57AK2138 - Newark, An Avnet Company
Chicago, IL, United States
Res, R22, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic
57AK2138
Res, R22, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic 57AK2138
RES, R22, 5%, 0.166W, THICK FILM, 0402; Resistance:0.22ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R22, 5%, 0.166W, THICK FILM, 0402; Resistance:0.22ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55Y9602
Product Name Res, R22, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details