Panasonic Res, 1R, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic ERJ-2BQJ1R0X

Description
RES, 1R, 5%, 0.166W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:166mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ2B Series RoHS Compliant: Yes
Description
RES, 1R, 5%, 0.166W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:166mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ2B Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 57AK2139, features a resistance value of 1 ohm with a tolerance of ±5%. It has a power rating of 0.166W and is packaged in a compact 0402 size, making it suitable for applications where space is a constraint. This resistor is designed for current sensing applications and is compliant with RoHS standards. The product is also AEC-Q200 compliant, indicating its suitability for automotive applications. Its construction allows for reliable performance in both reflow and flow soldering processes.

Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 57AK2139, features a resistance value of 1 ohm with a tolerance of ±5%. It has a power rating of 0.166W and is packaged in a compact 0402 size, making it suitable for applications where space is a constraint. This resistor is designed for current sensing applications and is compliant with RoHS standards. The product is also AEC-Q200 compliant, indicating its suitability for automotive applications. Its construction allows for reliable performance in both reflow and flow soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic - 05X7459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic
05X7459
Res, 1R, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic 05X7459
RES, 1R, 5%, 0.166W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:166mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ2B Series RoHS Compliant: Yes

RES, 1R, 5%, 0.166W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:166mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ2B Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic - 57AK2139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic
57AK2139
Res, 1R, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic 57AK2139
RES, 1R, 5%, 0.166W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:166mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 1R, 5%, 0.166W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:166mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X7459 57AK2139
Product Name Res, 1R, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic Res, 1R, 5%, 0.166W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details