Panasonic Res, R75, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic ERJ-2BQFR75X

Description
RES, R75, 1%, 0.166W, THICK FILM, 0402; Resistance:0.75ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
Datasheet
Description
RES, R75, 1%, 0.166W, THICK FILM, 0402; Resistance:0.75ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R75, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic - 51W8635 - Newark, An Avnet Company
Chicago, IL, United States
Res, R75, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
51W8635
Res, R75, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic 51W8635
RES, R75, 1%, 0.166W, THICK FILM, 0402; Resistance:0.75ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R75, 1%, 0.166W, THICK FILM, 0402; Resistance:0.75ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R75, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic - 57AK2136 - Newark, An Avnet Company
Chicago, IL, United States
Res, R75, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
57AK2136
Res, R75, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic 57AK2136
RES, R75, 1%, 0.166W, THICK FILM, 0402; Resistance:0.75ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R75, 1%, 0.166W, THICK FILM, 0402; Resistance:0.75ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8635
Product Name Res, R75, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details