Panasonic 0.62 OHM 6W Resistor ERJ-2BQFR62X

Description
RES 0.62 OHM 1% 1/6W 0402 Product overview: ERJ-2BQFR62X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.62 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BQFR62X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.62 OHM 1% 1/6W 0402 Product overview: ERJ-2BQFR62X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.62 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BQFR62X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.62 OHM 6W Resistor - 52-ERJ-2BQFR62X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.62 OHM 6W Resistor
52-ERJ-2BQFR62X
0.62 OHM 6W Resistor 52-ERJ-2BQFR62X
RES 0.62 OHM 1% 1/6W 0402 Product overview: ERJ-2BQFR62X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.62 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BQFR62X can be used for catalog matching and distributor lookup.

RES 0.62 OHM 1% 1/6W 0402 Product overview: ERJ-2BQFR62X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.62 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2BQFR62X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2BQFR62X
918569-ERJ-2BQFR62X
Chip Resistor - Surface Mount - ERJ-2BQFR62X 918569-ERJ-2BQFR62X
Manufacturer: Panasonic Win Source Part Number: 918569-ERJ-2BQFR62X Series: ERJ-2B Operating Temperature Range: -55°C ~ 155°C Features: 620 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P.62AKTR, P.62AKCT, P.62AKDKR, ERJ2BQFR62X

Manufacturer: Panasonic
Win Source Part Number: 918569-ERJ-2BQFR62X
Series: ERJ-2B
Operating Temperature Range: -55°C ~ 155°C
Features: 620 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P.62AKTR, P.62AKCT, P.62AKDKR, ERJ2BQFR62X

Buy Now Datasheet
Res, R62, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic - 51W8633 - Newark, An Avnet Company
Chicago, IL, United States
Res, R62, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
51W8633
Res, R62, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic 51W8633
RES, R62, 1%, 0.166W, THICK FILM, 0402; Resistance:0.62ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R62, 1%, 0.166W, THICK FILM, 0402; Resistance:0.62ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R62, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic - 57AK2134 - Newark, An Avnet Company
Chicago, IL, United States
Res, R62, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
57AK2134
Res, R62, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic 57AK2134
RES, R62, 1%, 0.166W, THICK FILM, 0402; Resistance:0.62ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R62, 1%, 0.166W, THICK FILM, 0402; Resistance:0.62ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2BQFR62X 918569-ERJ-2BQFR62X 51W8633
Product Name 0.62 OHM 6W Resistor Chip Resistor - Surface Mount - ERJ-2BQFR62X Res, R62, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
Resistance Range 0.6200 ohms 0.6200 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers