Panasonic Resistor, 0.51Ohm, 166Mw, 1%, Smd, Full Reel; Resistance Panasonic ERJ-2BQFR51X.

Description
RESISTOR, 0.51OHM, 166mW, 1%, SMD, FULL REEL; Resistance:0.51ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Description
RESISTOR, 0.51OHM, 166mW, 1%, SMD, FULL REEL; Resistance:0.51ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 0.51Ohm, 166Mw, 1%, Smd, Full Reel; Resistance Panasonic - 29AC5722 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.51Ohm, 166Mw, 1%, Smd, Full Reel; Resistance Panasonic
29AC5722
Resistor, 0.51Ohm, 166Mw, 1%, Smd, Full Reel; Resistance Panasonic 29AC5722
RESISTOR, 0.51OHM, 166mW, 1%, SMD, FULL REEL; Resistance:0.51ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, 0.51OHM, 166mW, 1%, SMD, FULL REEL; Resistance:0.51ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5722
Product Name Resistor, 0.51Ohm, 166Mw, 1%, Smd, Full Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers