Panasonic Resistor, 0.51Ohm, 166Mw, 1%, Smd, Full Reel; Resistance Panasonic ERJ-2BQFR51X

Description
RESISTOR, 0.51OHM, 166mW, 1%, SMD, FULL REEL; Resistance:0.51ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 0.51OHM, 166mW, 1%, SMD, FULL REEL; Resistance:0.51ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 0.51Ohm, 166Mw, 1%, Smd, Full Reel; Resistance Panasonic - 51W8631 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.51Ohm, 166Mw, 1%, Smd, Full Reel; Resistance Panasonic
51W8631
Resistor, 0.51Ohm, 166Mw, 1%, Smd, Full Reel; Resistance Panasonic 51W8631
RESISTOR, 0.51OHM, 166mW, 1%, SMD, FULL REEL; Resistance:0.51ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, 0.51OHM, 166mW, 1%, SMD, FULL REEL; Resistance:0.51ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 0.51Ohm, 166Mw, 1%, Smd; Resistance Panasonic - 53W4136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.51Ohm, 166Mw, 1%, Smd; Resistance Panasonic
53W4136
Resistor, 0.51Ohm, 166Mw, 1%, Smd; Resistance Panasonic 53W4136
RESISTOR, 0.51OHM, 166mW, 1%, SMD; Resistance:0.51ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.02mm RoHS Compliant: Yes

RESISTOR, 0.51OHM, 166mW, 1%, SMD; Resistance:0.51ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8631
Product Name Resistor, 0.51Ohm, 166Mw, 1%, Smd, Full Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details