Panasonic Resistors - Chip Resistor - Surface Mount ERJ-2BQFR43X

Description
RES 0.43 OHM 1% 1/6W 0402
Datasheet
Description
RES 0.43 OHM 1% 1/6W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-2BQFR43X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-2BQFR43X
Resistors - Chip Resistor - Surface Mount ERJ-2BQFR43X
RES 0.43 OHM 1% 1/6W 0402

RES 0.43 OHM 1% 1/6W 0402

Supplier's Site
Res, R43, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic - 51W8629 - Newark, An Avnet Company
Chicago, IL, United States
Res, R43, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
51W8629
Res, R43, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic 51W8629
RES, R43, 1%, 0.166W, THICK FILM, 0402; Resistance:0.43ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R43, 1%, 0.166W, THICK FILM, 0402; Resistance:0.43ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R43, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic - 57AK2131 - Newark, An Avnet Company
Chicago, IL, United States
Res, R43, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
57AK2131
Res, R43, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic 57AK2131
RES, R43, 1%, 0.166W, THICK FILM, 0402; Resistance:0.43ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R43, 1%, 0.166W, THICK FILM, 0402; Resistance:0.43ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-2BQFR43X 51W8629
Product Name Resistors - Chip Resistor - Surface Mount Res, R43, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 0.4300 ohms 0.4300 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details