Panasonic Res, R36, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic ERJ-2BQFR36X

Description
RES, R36, 1%, 0.166W, THICK FILM, 0402; Resistance:0.36ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
Datasheet
Description
RES, R36, 1%, 0.166W, THICK FILM, 0402; Resistance:0.36ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R36, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic - 51W8627 - Newark, An Avnet Company
Chicago, IL, United States
Res, R36, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
51W8627
Res, R36, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic 51W8627
RES, R36, 1%, 0.166W, THICK FILM, 0402; Resistance:0.36ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R36, 1%, 0.166W, THICK FILM, 0402; Resistance:0.36ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R36, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic - 57AK2129 - Newark, An Avnet Company
Chicago, IL, United States
Res, R36, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
57AK2129
Res, R36, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic 57AK2129
RES, R36, 1%, 0.166W, THICK FILM, 0402; Resistance:0.36ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R36, 1%, 0.166W, THICK FILM, 0402; Resistance:0.36ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8627
Product Name Res, R36, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details