Panasonic Res, R22, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic ERJ-2BQFR22X

Description
RES, R22, 1%, 0.166W, THICK FILM, 0402; Resistance:0.22ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
Datasheet
Description
RES, R22, 1%, 0.166W, THICK FILM, 0402; Resistance:0.22ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R22, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic - 51W8622 - Newark, An Avnet Company
Chicago, IL, United States
Res, R22, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
51W8622
Res, R22, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic 51W8622
RES, R22, 1%, 0.166W, THICK FILM, 0402; Resistance:0.22ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R22, 1%, 0.166W, THICK FILM, 0402; Resistance:0.22ohm; Product Range:ERJ2B Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-2BQFR22X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-2BQFR22X
Resistors - Chip Resistor - Surface Mount ERJ-2BQFR22X
RES 0.22 OHM 1% 1/6W 0402

RES 0.22 OHM 1% 1/6W 0402

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2BQFR22X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2BQFR22X
Chip Resistor - Surface Mount ERJ-2BQFR22X
RES 0.22 OHM 1% 1/6W 0402

RES 0.22 OHM 1% 1/6W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 51W8622 ERJ-2BQFR22X ERJ-2BQFR22X
Product Name Res, R22, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details