Panasonic Chip Resistor - Surface Mount ERJ-2BQF1R0X

Description
RES SMD 1 OHM 1% 1/6W 0402
Datasheet
Description
RES SMD 1 OHM 1% 1/6W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2BQF1R0X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2BQF1R0X
Chip Resistor - Surface Mount ERJ-2BQF1R0X
RES SMD 1 OHM 1% 1/6W 0402

RES SMD 1 OHM 1% 1/6W 0402

Supplier's Site Datasheet
Res, 1R, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic - 51W8638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
51W8638
Res, 1R, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic 51W8638
RES, 1R, 1%, 0.166W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:166mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ2B Series RoHS Compliant: Yes

RES, 1R, 1%, 0.166W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:166mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ2B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-2BQF1R0X 51W8638
Product Name Chip Resistor - Surface Mount Res, 1R, 1%, 0.166W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1670 to 0.1667 watts 0.1660 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1823FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details