Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057648-ERJ-1WYJ223U
Packaging: Cut Tape
Length: 6.4 mm
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 1.1 mm
Resistance: 22 kΩ
Power Rating: 1 W
Width: 3.2 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Voltage Rating (DC): 200 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057648-ERJ-1WYJ223U |
| Product Name | OEM Parts - OEM Parts (C - E) - ERJ-1WYJ223U |