Panasonic SMD 910 Ohm 1W Resistor ERJ-1TYJ911U

Description
910 Ohm 1W 5% 2512 SMD Thick Film Resistor Product overview: ERJ-1TYJ911U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ911U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
910 Ohm 1W 5% 2512 SMD Thick Film Resistor Product overview: ERJ-1TYJ911U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ911U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 910 Ohm 1W Resistor - 52-ERJ-1TYJ911U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 910 Ohm 1W Resistor
52-ERJ-1TYJ911U
SMD 910 Ohm 1W Resistor 52-ERJ-1TYJ911U
910 Ohm 1W 5% 2512 SMD Thick Film Resistor Product overview: ERJ-1TYJ911U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ911U can be used for catalog matching and distributor lookup.

910 Ohm 1W 5% 2512 SMD Thick Film Resistor Product overview: ERJ-1TYJ911U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ911U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-1TYJ911U
Product Name SMD 910 Ohm 1W Resistor
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers