Panasonic Chip Resistor - Surface Mount - ERJ-1TYJ751U ERJ-1TYJ751U

Description
Manufacturer: Panasonic Win Source Part Number: 918568-ERJ-1TYJ751U Series: ERJ-1T Operating Temperature Range: -55°C ~ 155°C Features: 750 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ1TYJ751U, PT750DKR, PT750XTR-NDR, PT750XDKR, PT750XCT, PT750XCT-NDR, PT750XTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918568-ERJ-1TYJ751U Series: ERJ-1T Operating Temperature Range: -55°C ~ 155°C Features: 750 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ1TYJ751U, PT750DKR, PT750XTR-NDR, PT750XDKR, PT750XCT, PT750XCT-NDR, PT750XTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1TYJ751U
918568-ERJ-1TYJ751U
Chip Resistor - Surface Mount - ERJ-1TYJ751U 918568-ERJ-1TYJ751U
Manufacturer: Panasonic Win Source Part Number: 918568-ERJ-1TYJ751U Series: ERJ-1T Operating Temperature Range: -55°C ~ 155°C Features: 750 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ1TYJ751U, PT750DKR, PT750XTR-NDR, PT750XDKR, PT750XCT, PT750XCT-NDR, PT750XTR

Manufacturer: Panasonic
Win Source Part Number: 918568-ERJ-1TYJ751U
Series: ERJ-1T
Operating Temperature Range: -55°C ~ 155°C
Features: 750 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ1TYJ751U, PT750DKR, PT750XTR-NDR, PT750XDKR, PT750XCT, PT750XCT-NDR, PT750XTR

Buy Now Datasheet
SMD 750 OHM 1W Resistor - 52-ERJ-1TYJ751U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750 OHM 1W Resistor
52-ERJ-1TYJ751U
SMD 750 OHM 1W Resistor 52-ERJ-1TYJ751U
RES SMD 750 OHM 5% 1W 2512 Product overview: ERJ-1TYJ751U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ751U can be used for catalog matching and distributor lookup.

RES SMD 750 OHM 5% 1W 2512 Product overview: ERJ-1TYJ751U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ751U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 918568-ERJ-1TYJ751U 52-ERJ-1TYJ751U
Product Name Chip Resistor - Surface Mount - ERJ-1TYJ751U SMD 750 OHM 1W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 750 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573230 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details