Panasonic Chip Resistor - Surface Mount ERJ-1TYJ680U

Description
RES SMD 68 OHM 5% 1W 2512
Datasheet
Description
RES SMD 68 OHM 5% 1W 2512
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1TYJ680U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1TYJ680U
Chip Resistor - Surface Mount ERJ-1TYJ680U
RES SMD 68 OHM 5% 1W 2512

RES SMD 68 OHM 5% 1W 2512

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 68 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic - 51W6744 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 68 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic
51W6744
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 68 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic 51W6744
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 68 ohm, 1 W, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 68 ohm, 1 W, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-1TYJ680U 51W6744
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 68 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 68 ohms
Tolerance 5 +/- %
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5232FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details