Panasonic Chip Resistor - Surface Mount - ERJ-1TYJ621U ERJ-1TYJ621U

Description
Manufacturer: Panasonic Win Source Part Number: 918567-ERJ-1TYJ621U Series: ERJ-1T Operating Temperature Range: -55°C ~ 155°C Features: 620 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PT620XTR, ERJ1TYJ621U, PT620XTR-NDR, PT620XDKR, PT620XCT-NDR, PT620XCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918567-ERJ-1TYJ621U Series: ERJ-1T Operating Temperature Range: -55°C ~ 155°C Features: 620 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PT620XTR, ERJ1TYJ621U, PT620XTR-NDR, PT620XDKR, PT620XCT-NDR, PT620XCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1TYJ621U
918567-ERJ-1TYJ621U
Chip Resistor - Surface Mount - ERJ-1TYJ621U 918567-ERJ-1TYJ621U
Manufacturer: Panasonic Win Source Part Number: 918567-ERJ-1TYJ621U Series: ERJ-1T Operating Temperature Range: -55°C ~ 155°C Features: 620 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PT620XTR, ERJ1TYJ621U, PT620XTR-NDR, PT620XDKR, PT620XCT-NDR, PT620XCT

Manufacturer: Panasonic
Win Source Part Number: 918567-ERJ-1TYJ621U
Series: ERJ-1T
Operating Temperature Range: -55°C ~ 155°C
Features: 620 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: PT620XTR, ERJ1TYJ621U, PT620XTR-NDR, PT620XDKR, PT620XCT-NDR, PT620XCT

Buy Now Datasheet
Automotive SMD 620 Ohm 1W Resistor - 52-ERJ-1TYJ621U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 620 Ohm 1W Resistor
52-ERJ-1TYJ621U
Automotive SMD 620 Ohm 1W Resistor 52-ERJ-1TYJ621U
620 Ohm 1W 5% 2512 SMD Thick Film Resistor AEC-Q200 Product overview: ERJ-1TYJ621U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 620 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 620 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ621U can be used for catalog matching and distributor lookup.

620 Ohm 1W 5% 2512 SMD Thick Film Resistor AEC-Q200 Product overview: ERJ-1TYJ621U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 620 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 620 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ621U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 918567-ERJ-1TYJ621U 52-ERJ-1TYJ621U
Product Name Chip Resistor - Surface Mount - ERJ-1TYJ621U Automotive SMD 620 Ohm 1W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 620 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details