Panasonic Resistor, 5.1Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic ERJ-1TYJ5R1U

Description
RESISTOR, 5.1OHM, 1W, 5%, SMD, FULL REEL; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RESISTOR, 5.1OHM, 1W, 5%, SMD, FULL REEL; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5.1Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic - 51W6725 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5.1Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic
51W6725
Resistor, 5.1Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic 51W6725
RESISTOR, 5.1OHM, 1W, 5%, SMD, FULL REEL; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RESISTOR, 5.1OHM, 1W, 5%, SMD, FULL REEL; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5R1, 5%, 1W, 2512; Resistance Panasonic - 53W4074 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 5%, 1W, 2512; Resistance Panasonic
53W4074
Res, Thick Film, 5R1, 5%, 1W, 2512; Resistance Panasonic 53W4074
RES, THICK FILM, 5R1, 5%, 1W, 2512; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 5R1, 5%, 1W, 2512; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Resistor - 43855691 - Radwell International
Willingboro, NJ, United States
Resistor
43855691
Resistor 43855691
RESISTOR, SMD, THICK FILM, 5.1 OHM, 1W, SIZE CODE: 2512. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, THICK FILM, 5.1 OHM, 1W, SIZE CODE: 2512. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Resistors
Product Number 51W6725 43855691
Product Name Resistor, 5.1Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details