Panasonic Res, Thick Film, 4K7, 5%, 1W, 2512; Resistance Panasonic ERJ-1TYJ472U

Description
RES, THICK FILM, 4K7, 5%, 1W, 2512; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4K7, 5%, 1W, 2512; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4K7, 5%, 1W, 2512; Resistance Panasonic - 53W4073 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 1W, 2512; Resistance Panasonic
53W4073
Res, Thick Film, 4K7, 5%, 1W, 2512; Resistance Panasonic 53W4073
RES, THICK FILM, 4K7, 5%, 1W, 2512; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 1W, 2512; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K7, 5%, 1W, 2512, Reel; Resistance Panasonic - 51W6722 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 1W, 2512, Reel; Resistance Panasonic
51W6722
Res, Thick Film, 4K7, 5%, 1W, 2512, Reel; Resistance Panasonic 51W6722
RES, THICK FILM, 4K7, 5%, 1W, 2512, REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 1W, 2512, REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W4073
Product Name Res, Thick Film, 4K7, 5%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details