Panasonic Res, Thick Film, 470R, 5%, 1W, 2512; Resistance Panasonic ERJ-1TYJ471U

Description
RES, THICK FILM, 470R, 5%, 1W, 2512; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 470R, 5%, 1W, 2512; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 470R, 5%, 1W, 2512; Resistance Panasonic - 53W4072 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 1W, 2512; Resistance Panasonic
53W4072
Res, Thick Film, 470R, 5%, 1W, 2512; Resistance Panasonic 53W4072
RES, THICK FILM, 470R, 5%, 1W, 2512; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 1W, 2512; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470R, 5%, 1W, 2512, Reel; Resistance Panasonic - 51W6721 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 1W, 2512, Reel; Resistance Panasonic
51W6721
Res, Thick Film, 470R, 5%, 1W, 2512, Reel; Resistance Panasonic 51W6721
RES, THICK FILM, 470R, 5%, 1W, 2512, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 1W, 2512, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-1TYJ471U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1TYJ471U
Chip Resistor - Surface Mount ERJ-1TYJ471U
RES SMD 470 OHM 5% 1W 2512

RES SMD 470 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 53W4072 ERJ-1TYJ471U
Product Name Res, Thick Film, 470R, 5%, 1W, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details