Panasonic SMD 47 Ohm 1W Resistor ERJ-1TYJ470U

Description
47 Ohm 5% 1W 2512 SMD Chip Resistor Product overview: ERJ-1TYJ470U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ470U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47 Ohm 5% 1W 2512 SMD Chip Resistor Product overview: ERJ-1TYJ470U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ470U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47 Ohm 1W Resistor - 52-ERJ-1TYJ470U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 Ohm 1W Resistor
52-ERJ-1TYJ470U
SMD 47 Ohm 1W Resistor 52-ERJ-1TYJ470U
47 Ohm 5% 1W 2512 SMD Chip Resistor Product overview: ERJ-1TYJ470U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ470U can be used for catalog matching and distributor lookup.

47 Ohm 5% 1W 2512 SMD Chip Resistor Product overview: ERJ-1TYJ470U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ470U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 47R, 5%, 1W, 2512, Reel; Resistance Panasonic - 51W6720 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 1W, 2512, Reel; Resistance Panasonic
51W6720
Res, Thick Film, 47R, 5%, 1W, 2512, Reel; Resistance Panasonic 51W6720
RES, THICK FILM, 47R, 5%, 1W, 2512, REEL; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 1W, 2512, REEL; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47R, 5%, 1W, 2512; Resistance Panasonic - 53W4071 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 1W, 2512; Resistance Panasonic
53W4071
Res, Thick Film, 47R, 5%, 1W, 2512; Resistance Panasonic 53W4071
RES, THICK FILM, 47R, 5%, 1W, 2512; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 1W, 2512; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-1TYJ470U 51W6720 53W4071
Product Name SMD 47 Ohm 1W Resistor Res, Thick Film, 47R, 5%, 1W, 2512, Reel; Resistance Panasonic Res, Thick Film, 47R, 5%, 1W, 2512; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details