Panasonic Resistor, 3.3Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic ERJ-1TYJ3R3U

Description
RESISTOR, 3.3OHM, 1W, 5%, SMD, FULL REEL; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3.3OHM, 1W, 5%, SMD, FULL REEL; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3.3Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic - 51W6690 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3.3Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic
51W6690
Resistor, 3.3Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic 51W6690
RESISTOR, 3.3OHM, 1W, 5%, SMD, FULL REEL; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, 3.3OHM, 1W, 5%, SMD, FULL REEL; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W6690
Product Name Resistor, 3.3Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details