Panasonic Res, Thick Film, 3R, 5%, 1W, 2512; Resistance Panasonic ERJ-1TYJ3R0U

Description
RES, THICK FILM, 3R, 5%, 1W, 2512; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 3R, 5%, 1W, 2512; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3R, 5%, 1W, 2512; Resistance Panasonic - 53W4067 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R, 5%, 1W, 2512; Resistance Panasonic
53W4067
Res, Thick Film, 3R, 5%, 1W, 2512; Resistance Panasonic 53W4067
RES, THICK FILM, 3R, 5%, 1W, 2512; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 3R, 5%, 1W, 2512; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3R, 5%, 1W, 2512, Reel; Resistance Panasonic - 51W6689 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R, 5%, 1W, 2512, Reel; Resistance Panasonic
51W6689
Res, Thick Film, 3R, 5%, 1W, 2512, Reel; Resistance Panasonic 51W6689
RES, THICK FILM, 3R, 5%, 1W, 2512, REEL; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 3R, 5%, 1W, 2512, REEL; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W4067
Product Name Res, Thick Film, 3R, 5%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details