Panasonic RES SMD 300 OHM 5% 1W 2512 ERJ-1TYJ301U

Description
RES SMD 300 OHM 5% 1W 2512
Description
RES SMD 300 OHM 5% 1W 2512

Suppliers

Company
Product
Description
Supplier Links
RES SMD 300 OHM 5% 1W 2512 - 590-ERJ-1TYJ301U - Utmel Electronic Limited
Hong Kong, China
RES SMD 300 OHM 5% 1W 2512
590-ERJ-1TYJ301U
RES SMD 300 OHM 5% 1W 2512 590-ERJ-1TYJ301U
RES SMD 300 OHM 5% 1W 2512

RES SMD 300 OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-1TYJ301U
Product Name RES SMD 300 OHM 5% 1W 2512
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; Surface Mount
Resistance Range 300 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details