Panasonic SMD 2 Ohm 1W Resistor ERJ-1TYJ2R0U

Description
2 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-1TYJ2R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ2R0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-1TYJ2R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ2R0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2 Ohm 1W Resistor - 52-ERJ-1TYJ2R0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 Ohm 1W Resistor
52-ERJ-1TYJ2R0U
SMD 2 Ohm 1W Resistor 52-ERJ-1TYJ2R0U
2 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-1TYJ2R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ2R0U can be used for catalog matching and distributor lookup.

2 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-1TYJ2R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ2R0U can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 2R, 5%, 1W, 2512; Resistance Panasonic - 53W4060 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 5%, 1W, 2512; Resistance Panasonic
53W4060
Res, Thick Film, 2R, 5%, 1W, 2512; Resistance Panasonic 53W4060
RES, THICK FILM, 2R, 5%, 1W, 2512; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2R, 5%, 1W, 2512; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2R, 5%, 1W, 2512, Reel; Resistance Panasonic - 51W6663 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 5%, 1W, 2512, Reel; Resistance Panasonic
51W6663
Res, Thick Film, 2R, 5%, 1W, 2512, Reel; Resistance Panasonic 51W6663
RES, THICK FILM, 2R, 5%, 1W, 2512, REEL; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2R, 5%, 1W, 2512, REEL; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-1TYJ2R0U 53W4060
Product Name SMD 2 Ohm 1W Resistor Res, Thick Film, 2R, 5%, 1W, 2512; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers