The Panasonic ERJ series thick film chip resistor, part number 27AC4932, features a resistance value of 2.7 kΩ with a tolerance of ±5%. It has a power rating of 1W and is housed in a 2512 (6432 metric) package. This resistor is designed for high reliability and is compatible with both reflow and flow soldering processes. It meets various reference standards including IEC 60115-8 and is AEC-Q200 qualified, making it suitable for automotive applications. The temperature coefficient is specified at ±200 ppm/°C, and the operating temperature range is from -55°C to +155°C. The product is RoHS compliant, ensuring it adheres to environmental regulations.
Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27AC4932 |
| Product Name | Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 2700 ohms |