Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic ERJ-1TYJ271U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 ohm, 1 W, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 ohm, 1 W, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic - 51W6685 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic
51W6685
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic 51W6685
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 ohm, 1 W, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 ohm, 1 W, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W6685
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Ohm, 1 W, 5%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details