Panasonic SMD 1W 200V Resistor ERJ-1TYJ222U

Description
2.2kR 5% 1W 2512 SMD Thick Film Resistor, 200V Product overview: ERJ-1TYJ222U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ222U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2kR 5% 1W 2512 SMD Thick Film Resistor, 200V Product overview: ERJ-1TYJ222U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ222U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 200V Resistor - 52-ERJ-1TYJ222U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 200V Resistor
52-ERJ-1TYJ222U
SMD 1W 200V Resistor 52-ERJ-1TYJ222U
2.2kR 5% 1W 2512 SMD Thick Film Resistor, 200V Product overview: ERJ-1TYJ222U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ222U can be used for catalog matching and distributor lookup.

2.2kR 5% 1W 2512 SMD Thick Film Resistor, 200V Product overview: ERJ-1TYJ222U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ222U can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-1TYJ222U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1TYJ222U
Chip Resistor - Surface Mount ERJ-1TYJ222U
RES SMD 2.2K OHM 5% 1W 2512

RES SMD 2.2K OHM 5% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 2K2, 5%, 1W, 2512, Reel; Resistance Panasonic - 51W6675 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 1W, 2512, Reel; Resistance Panasonic
51W6675
Res, Thick Film, 2K2, 5%, 1W, 2512, Reel; Resistance Panasonic 51W6675
RES, THICK FILM, 2K2, 5%, 1W, 2512, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 1W, 2512, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K2, 5%, 1W, 2512; Resistance Panasonic - 53W4066 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 1W, 2512; Resistance Panasonic
53W4066
Res, Thick Film, 2K2, 5%, 1W, 2512; Resistance Panasonic 53W4066
RES, THICK FILM, 2K2, 5%, 1W, 2512; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 1W, 2512; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-1TYJ222U ERJ-1TYJ222U 51W6675 53W4066
Product Name SMD 1W 200V Resistor Chip Resistor - Surface Mount Res, Thick Film, 2K2, 5%, 1W, 2512, Reel; Resistance Panasonic Res, Thick Film, 2K2, 5%, 1W, 2512; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers