Panasonic Automotive SMD 1W 200V Resistor ERJ-1TYJ221U

Description
220R 1W 5% 2512 Thick Film SMD Resistor, 200V, AEC-Q200 Product overview: ERJ-1TYJ221U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ221U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220R 1W 5% 2512 Thick Film SMD Resistor, 200V, AEC-Q200 Product overview: ERJ-1TYJ221U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ221U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 1W 200V Resistor - 52-ERJ-1TYJ221U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W 200V Resistor
52-ERJ-1TYJ221U
Automotive SMD 1W 200V Resistor 52-ERJ-1TYJ221U
220R 1W 5% 2512 Thick Film SMD Resistor, 200V, AEC-Q200 Product overview: ERJ-1TYJ221U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ221U can be used for catalog matching and distributor lookup.

220R 1W 5% 2512 Thick Film SMD Resistor, 200V, AEC-Q200 Product overview: ERJ-1TYJ221U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ221U can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 220R, 5%, 1W, 2512, Reel; Resistance Panasonic - 51W6674 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 1W, 2512, Reel; Resistance Panasonic
51W6674
Res, Thick Film, 220R, 5%, 1W, 2512, Reel; Resistance Panasonic 51W6674
RES, THICK FILM, 220R, 5%, 1W, 2512, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 1W, 2512, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 220R, 5%, 1W, 2512; Resistance Panasonic - 53W4065 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 1W, 2512; Resistance Panasonic
53W4065
Res, Thick Film, 220R, 5%, 1W, 2512; Resistance Panasonic 53W4065
RES, THICK FILM, 220R, 5%, 1W, 2512; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 1W, 2512; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-1TYJ221U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1TYJ221U
Chip Resistor - Surface Mount ERJ-1TYJ221U
RES SMD 220 OHM 5% 1W 2512

RES SMD 220 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERJ-1TYJ221U 51W6674 ERJ-1TYJ221U
Product Name Automotive SMD 1W 200V Resistor Res, Thick Film, 220R, 5%, 1W, 2512, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details