Panasonic RES SMD 2K OHM 5% 1W 2512 ERJ-1TYJ202U

Description
RES SMD 2K OHM 5% 1W 2512
Description
RES SMD 2K OHM 5% 1W 2512

Suppliers

Company
Product
Description
Supplier Links
RES SMD 2K OHM 5% 1W 2512 - 590-ERJ-1TYJ202U - Utmel Electronic Limited
Hong Kong, China
RES SMD 2K OHM 5% 1W 2512
590-ERJ-1TYJ202U
RES SMD 2K OHM 5% 1W 2512 590-ERJ-1TYJ202U
RES SMD 2K OHM 5% 1W 2512

RES SMD 2K OHM 5% 1W 2512

Supplier's Site
Res, Thick Film, 2K, 5%, 1W, 2512; Resistance Panasonic - 53W4063 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 5%, 1W, 2512; Resistance Panasonic
53W4063
Res, Thick Film, 2K, 5%, 1W, 2512; Resistance Panasonic 53W4063
RES, THICK FILM, 2K, 5%, 1W, 2512; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K, 5%, 1W, 2512; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K, 5%, 1W, 2512, Reel; Resistance Panasonic - 51W6669 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 5%, 1W, 2512, Reel; Resistance Panasonic
51W6669
Res, Thick Film, 2K, 5%, 1W, 2512, Reel; Resistance Panasonic 51W6669
RES, THICK FILM, 2K, 5%, 1W, 2512, REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K, 5%, 1W, 2512, REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-1TYJ202U 53W4063
Product Name RES SMD 2K OHM 5% 1W 2512 Res, Thick Film, 2K, 5%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; Surface Mount 2512; 2512 [6432 Metric]
Resistance Range 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details