Panasonic Chip Resistor - Surface Mount ERJ-1TYJ200U

Description
RES SMD 20 OHM 5% 1W 2512
Datasheet
Description
RES SMD 20 OHM 5% 1W 2512
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1TYJ200U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1TYJ200U
Chip Resistor - Surface Mount ERJ-1TYJ200U
RES SMD 20 OHM 5% 1W 2512

RES SMD 20 OHM 5% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 20R, 5%, 1W, 2512, Reel; Resistance Panasonic - 51W6667 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 5%, 1W, 2512, Reel; Resistance Panasonic
51W6667
Res, Thick Film, 20R, 5%, 1W, 2512, Reel; Resistance Panasonic 51W6667
RES, THICK FILM, 20R, 5%, 1W, 2512, REEL; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 20R, 5%, 1W, 2512, REEL; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 20R, 5%, 1W, 2512; Resistance Panasonic - 53W4061 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 5%, 1W, 2512; Resistance Panasonic
53W4061
Res, Thick Film, 20R, 5%, 1W, 2512; Resistance Panasonic 53W4061
RES, THICK FILM, 20R, 5%, 1W, 2512; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 20R, 5%, 1W, 2512; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-1TYJ200U 51W6667
Product Name Chip Resistor - Surface Mount Res, Thick Film, 20R, 5%, 1W, 2512, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 28000 ohms
View Details
5 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details