Panasonic Resistors - Chip Resistor - Surface Mount ERJ-1TYJ154U

Description
RES SMD 150K OHM 5% 1W 2512
Description
RES SMD 150K OHM 5% 1W 2512

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-1TYJ154U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-1TYJ154U
Resistors - Chip Resistor - Surface Mount ERJ-1TYJ154U
RES SMD 150K OHM 5% 1W 2512

RES SMD 150K OHM 5% 1W 2512

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 150 Kohm, 1 W, 5%, 200 V Rohs Compliant Panasonic - 51W6651 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 150 Kohm, 1 W, 5%, 200 V Rohs Compliant Panasonic
51W6651
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 150 Kohm, 1 W, 5%, 200 V Rohs Compliant Panasonic 51W6651
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 150 kohm, 1 W, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 150 kohm, 1 W, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-1TYJ154U 51W6651
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 150 Kohm, 1 W, 5%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 (6432 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers