Panasonic Automotive SMD 1W 200V Resistor ERJ-1TYJ153U

Description
Thick Film Chip Resistor 2512 15kR 5% 1W 200V SMD AEC-Q200 Product overview: ERJ-1TYJ153U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ153U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Chip Resistor 2512 15kR 5% 1W 200V SMD AEC-Q200 Product overview: ERJ-1TYJ153U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ153U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 1W 200V Resistor - 52-ERJ-1TYJ153U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W 200V Resistor
52-ERJ-1TYJ153U
Automotive SMD 1W 200V Resistor 52-ERJ-1TYJ153U
Thick Film Chip Resistor 2512 15kR 5% 1W 200V SMD AEC-Q200 Product overview: ERJ-1TYJ153U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ153U can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 2512 15kR 5% 1W 200V SMD AEC-Q200 Product overview: ERJ-1TYJ153U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ153U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-1TYJ153U
Product Name Automotive SMD 1W 200V Resistor
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details