Panasonic SMD 1W 200V Resistor ERJ-1TYJ152U

Description
1.5kR 5% 1W 2512 Thick Film SMD Resistor, 200V Product overview: ERJ-1TYJ152U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ152U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kR 5% 1W 2512 Thick Film SMD Resistor, 200V Product overview: ERJ-1TYJ152U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ152U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 200V Resistor - 52-ERJ-1TYJ152U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 200V Resistor
52-ERJ-1TYJ152U
SMD 1W 200V Resistor 52-ERJ-1TYJ152U
1.5kR 5% 1W 2512 Thick Film SMD Resistor, 200V Product overview: ERJ-1TYJ152U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ152U can be used for catalog matching and distributor lookup.

1.5kR 5% 1W 2512 Thick Film SMD Resistor, 200V Product overview: ERJ-1TYJ152U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ152U can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1TYJ152U
870965-ERJ-1TYJ152U
Chip Resistor - Surface Mount - ERJ-1TYJ152U 870965-ERJ-1TYJ152U
Manufacturer: Panasonic Win Source Part Number: 870965-ERJ-1TYJ152U Series: ERJ-1T Operating Temperature Range: -55°C ~ 155°C Features: 1.5 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PT1.5KXDKR, PT1.5KXCT, PT1.5KXTR-NDR, PT1.5KXCT-NDR, ERJ1TYJ152U, PT1.5KXTR

Manufacturer: Panasonic
Win Source Part Number: 870965-ERJ-1TYJ152U
Series: ERJ-1T
Operating Temperature Range: -55°C ~ 155°C
Features: 1.5 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: PT1.5KXDKR, PT1.5KXCT, PT1.5KXTR-NDR, PT1.5KXCT-NDR, ERJ1TYJ152U, PT1.5KXTR

Buy Now Datasheet
Res, Thick Film, 1K5, 5%, 1W, 2512; Resistance Panasonic - 53W4059 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 1W, 2512; Resistance Panasonic
53W4059
Res, Thick Film, 1K5, 5%, 1W, 2512; Resistance Panasonic 53W4059
RES, THICK FILM, 1K5, 5%, 1W, 2512; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K5, 5%, 1W, 2512; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K5, 5%, 1W, 2512, Reel; Resistance Panasonic - 51W6649 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 1W, 2512, Reel; Resistance Panasonic
51W6649
Res, Thick Film, 1K5, 5%, 1W, 2512, Reel; Resistance Panasonic 51W6649
RES, THICK FILM, 1K5, 5%, 1W, 2512, REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K5, 5%, 1W, 2512, REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-1TYJ152U 870965-ERJ-1TYJ152U 53W4059
Product Name SMD 1W 200V Resistor Chip Resistor - Surface Mount - ERJ-1TYJ152U Res, Thick Film, 1K5, 5%, 1W, 2512; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6984FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details