Panasonic Chip Resistor - Surface Mount ERJ-1TYJ121U

Description
RES SMD 120 OHM 5% 1W 2512
Datasheet
Description
RES SMD 120 OHM 5% 1W 2512
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1TYJ121U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1TYJ121U
Chip Resistor - Surface Mount ERJ-1TYJ121U
RES SMD 120 OHM 5% 1W 2512

RES SMD 120 OHM 5% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 120R, 5%, 1W, 2512, Reel; Resistance Panasonic - 51W6638 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 5%, 1W, 2512, Reel; Resistance Panasonic
51W6638
Res, Thick Film, 120R, 5%, 1W, 2512, Reel; Resistance Panasonic 51W6638
RES, THICK FILM, 120R, 5%, 1W, 2512, REEL; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 120R, 5%, 1W, 2512, REEL; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-1TYJ121U 51W6638
Product Name Chip Resistor - Surface Mount Res, Thick Film, 120R, 5%, 1W, 2512, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573147 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details