Panasonic Chip Resistor - Surface Mount - ERJ-1TYJ120U ERJ-1TYJ120U

Description
Manufacturer: Panasonic Win Source Part Number: 918564-ERJ-1TYJ120U Series: ERJ-1T Operating Temperature Range: -55°C ~ 155°C Features: 12 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PT12XCT, PT12XCT-NDR, PT12XTR, ERJ1TYJ120U, PT12XDKR, PT12XTR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918564-ERJ-1TYJ120U Series: ERJ-1T Operating Temperature Range: -55°C ~ 155°C Features: 12 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PT12XCT, PT12XCT-NDR, PT12XTR, ERJ1TYJ120U, PT12XDKR, PT12XTR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1TYJ120U
918564-ERJ-1TYJ120U
Chip Resistor - Surface Mount - ERJ-1TYJ120U 918564-ERJ-1TYJ120U
Manufacturer: Panasonic Win Source Part Number: 918564-ERJ-1TYJ120U Series: ERJ-1T Operating Temperature Range: -55°C ~ 155°C Features: 12 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PT12XCT, PT12XCT-NDR, PT12XTR, ERJ1TYJ120U, PT12XDKR, PT12XTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918564-ERJ-1TYJ120U
Series: ERJ-1T
Operating Temperature Range: -55°C ~ 155°C
Features: 12 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: PT12XCT, PT12XCT-NDR, PT12XTR, ERJ1TYJ120U, PT12XDKR, PT12XTR-NDR

Buy Now Datasheet
SMD 12 Ohm 1W Resistor - 52-ERJ-1TYJ120U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12 Ohm 1W Resistor
52-ERJ-1TYJ120U
SMD 12 Ohm 1W Resistor 52-ERJ-1TYJ120U
12 Ohm 1W 5% 2512 Thick Film SMD Resistor Product overview: ERJ-1TYJ120U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ120U can be used for catalog matching and distributor lookup.

12 Ohm 1W 5% 2512 Thick Film SMD Resistor Product overview: ERJ-1TYJ120U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ120U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 918564-ERJ-1TYJ120U 52-ERJ-1TYJ120U
Product Name Chip Resistor - Surface Mount - ERJ-1TYJ120U SMD 12 Ohm 1W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 12 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details