Panasonic Resistor, 100Kohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic ERJ-1TYJ104U

Description
RESISTOR, 100KOHM, 1W, 5%, SMD, FULL REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 100KOHM, 1W, 5%, SMD, FULL REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 100Kohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic - 51W6630 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100Kohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic
51W6630
Resistor, 100Kohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic 51W6630
RESISTOR, 100KOHM, 1W, 5%, SMD, FULL REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RESISTOR, 100KOHM, 1W, 5%, SMD, FULL REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-1TYJ104U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-1TYJ104U
Resistors - Chip Resistor - Surface Mount ERJ-1TYJ104U
RES SMD 100K OHM 5% 1W 2512

RES SMD 100K OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 51W6630 ERJ-1TYJ104U
Product Name Resistor, 100Kohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details