Panasonic SMD 1W 200V Resistor ERJ-1TYJ102U

Description
1kR 1W 5% 200V Thick Film SMD Chip Resistor 2512 Product overview: ERJ-1TYJ102U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ102U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR 1W 5% 200V Thick Film SMD Chip Resistor 2512 Product overview: ERJ-1TYJ102U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ102U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 200V Resistor - 52-ERJ-1TYJ102U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 200V Resistor
52-ERJ-1TYJ102U
SMD 1W 200V Resistor 52-ERJ-1TYJ102U
1kR 1W 5% 200V Thick Film SMD Chip Resistor 2512 Product overview: ERJ-1TYJ102U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ102U can be used for catalog matching and distributor lookup.

1kR 1W 5% 200V Thick Film SMD Chip Resistor 2512 Product overview: ERJ-1TYJ102U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ102U can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1TYJ102U
918563-ERJ-1TYJ102U
Chip Resistor - Surface Mount - ERJ-1TYJ102U 918563-ERJ-1TYJ102U
Manufacturer: Panasonic Win Source Part Number: 918563-ERJ-1TYJ102U Series: ERJ-1T Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PT1.0KXCT, ERJ1TYJ102U, PT1.0KXTR, PT1.0KXCT-NDR, PT1.0KXDKR, Q7489825B, PT1.0KXTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918563-ERJ-1TYJ102U
Series: ERJ-1T
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: PT1.0KXCT, ERJ1TYJ102U, PT1.0KXTR, PT1.0KXCT-NDR, PT1.0KXDKR, Q7489825B, PT1.0KXTR-NDR

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-1TYJ102U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1TYJ102U
Chip Resistor - Surface Mount ERJ-1TYJ102U
RES SMD 1K OHM 5% 1W 2512

RES SMD 1K OHM 5% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 1K, 5%, 1W, 2512, Reel; Resistance Panasonic - 51W6628 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 1W, 2512, Reel; Resistance Panasonic
51W6628
Res, Thick Film, 1K, 5%, 1W, 2512, Reel; Resistance Panasonic 51W6628
RES, THICK FILM, 1K, 5%, 1W, 2512, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 1W, 2512, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-ERJ-1TYJ102U 918563-ERJ-1TYJ102U ERJ-1TYJ102U 51W6628
Product Name SMD 1W 200V Resistor Chip Resistor - Surface Mount - ERJ-1TYJ102U Chip Resistor - Surface Mount Res, Thick Film, 1K, 5%, 1W, 2512, Reel; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details