Panasonic SMD 10 Ohm 1W Resistor ERJ-1TYJ100U

Description
10 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-1TYJ100U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ100U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-1TYJ100U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ100U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10 Ohm 1W Resistor - 52-ERJ-1TYJ100U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 1W Resistor
52-ERJ-1TYJ100U
SMD 10 Ohm 1W Resistor 52-ERJ-1TYJ100U
10 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-1TYJ100U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ100U can be used for catalog matching and distributor lookup.

10 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-1TYJ100U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1TYJ100U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-1TYJ100U
Product Name SMD 10 Ohm 1W Resistor
Technology / Construction THICK FILM
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details